Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1198CZXGR ADS1198CZXGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141613-ADS1198CZXGR Packaging: Tape and Reel Number of Channels: 8 Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 64-NFBGA (8x8) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-LFBGA Alternative Parts (Cross-Reference): ADS1198CPAGR; ADS1198CZXGT; ADS1198CPAG; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: ADS1198 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 1.65V ~ 3.6V Power (W): 8.2mW
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141613-ADS1198CZXGR Packaging: Tape and Reel Number of Channels: 8 Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 64-NFBGA (8x8) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-LFBGA Alternative Parts (Cross-Reference): ADS1198CPAGR; ADS1198CZXGT; ADS1198CPAG; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: ADS1198 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 1.65V ~ 3.6V Power (W): 8.2mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1198CZXGR - 1141613-ADS1198CZXGR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1198CZXGR
1141613-ADS1198CZXGR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1198CZXGR 1141613-ADS1198CZXGR
Manufacturer: Texas Instruments Win Source Part Number: 1141613-ADS1198CZXGR Packaging: Tape and Reel Number of Channels: 8 Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 64-NFBGA (8x8) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-LFBGA Alternative Parts (Cross-Reference): ADS1198CPAGR; ADS1198CZXGT; ADS1198CPAG; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: ADS1198 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 1.65V ~ 3.6V Power (W): 8.2mW

Manufacturer: Texas Instruments
Win Source Part Number: 1141613-ADS1198CZXGR
Packaging: Tape and Reel
Number of Channels: 8
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 64-NFBGA (8x8)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-LFBGA
Alternative Parts (Cross-Reference): ADS1198CPAGR; ADS1198CZXGT; ADS1198CPAG;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: ADS1198
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 1.65V ~ 3.6V
Power (W): 8.2mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1141613-ADS1198CZXGR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1198CZXGR
Unlock Full Specs
to access all available technical data

Similar Products

10-bit level-shifting bus switch with 5-bit output enables - 74CBTLVD3384PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251PWRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers