Microchip Technology, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3911A0-E/ML MCP3911A0-E/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221059-MCP3911A0-E/ ML Packaging: Tube Package: 20-VFQFN Exposed Pad Power (Watts): 8.9mW Operating Supply Voltage: 2.7 V ~ 3.6 V Voltage - Supply, Digital: 2.7 V ~ 3.6 V Number of Channels: 2 Resolution: 24 Family Name: MCP3911 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): MCP3911A0T-E/SS; MCP3911A0-E/SS; MCP3911A0T-E/ML; Introduction Date: March 27, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221059-MCP3911A0-E/ ML Packaging: Tube Package: 20-VFQFN Exposed Pad Power (Watts): 8.9mW Operating Supply Voltage: 2.7 V ~ 3.6 V Voltage - Supply, Digital: 2.7 V ~ 3.6 V Number of Channels: 2 Resolution: 24 Family Name: MCP3911 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): MCP3911A0T-E/SS; MCP3911A0-E/SS; MCP3911A0T-E/ML; Introduction Date: March 27, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3911A0-E/ML - 1221059-MCP3911A0-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3911A0-E/ML
1221059-MCP3911A0-E/ML
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3911A0-E/ML 1221059-MCP3911A0-E/ML
Manufacturer: Microchip Technology Win Source Part Number: 1221059-MCP3911A0-E/ ML Packaging: Tube Package: 20-VFQFN Exposed Pad Power (Watts): 8.9mW Operating Supply Voltage: 2.7 V ~ 3.6 V Voltage - Supply, Digital: 2.7 V ~ 3.6 V Number of Channels: 2 Resolution: 24 Family Name: MCP3911 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): MCP3911A0T-E/SS; MCP3911A0-E/SS; MCP3911A0T-E/ML; Introduction Date: March 27, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1221059-MCP3911A0-E/ML
Packaging: Tube
Package: 20-VFQFN Exposed Pad
Power (Watts): 8.9mW
Operating Supply Voltage: 2.7 V ~ 3.6 V
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Number of Channels: 2
Resolution: 24
Family Name: MCP3911
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): MCP3911A0T-E/SS; MCP3911A0-E/SS; MCP3911A0T-E/ML;
Introduction Date: March 27, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1221059-MCP3911A0-E/ML
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3911A0-E/ML
Supply Voltage (VS) 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-10 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD272P3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 0.0 to 5 volts
View Details
10-bit bus switch with output enable - 74CBTLV3861PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers