Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1194CZXGT ADS1194CZXGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141610-ADS1194CZXGT Packaging: Reel - TR Package: 64-LFBGA Power (Watts): 5.7mW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 4 Resolution: 16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): ADS1194CPAGR; ADS1194CZXGT; ADS1194CZXGR; ADS1194CPAG; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141610-ADS1194CZXGT Packaging: Reel - TR Package: 64-LFBGA Power (Watts): 5.7mW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 4 Resolution: 16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): ADS1194CPAGR; ADS1194CZXGT; ADS1194CZXGR; ADS1194CPAG; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1194CZXGT - 1141610-ADS1194CZXGT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1194CZXGT
1141610-ADS1194CZXGT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1194CZXGT 1141610-ADS1194CZXGT
Manufacturer: Texas Instruments Win Source Part Number: 1141610-ADS1194CZXGT Packaging: Reel - TR Package: 64-LFBGA Power (Watts): 5.7mW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 4 Resolution: 16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): ADS1194CPAGR; ADS1194CZXGT; ADS1194CZXGR; ADS1194CPAG; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141610-ADS1194CZXGT
Packaging: Reel - TR
Package: 64-LFBGA
Power (Watts): 5.7mW
Operating Supply Voltage: 2.7 V ~ 5.25 V
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Number of Channels: 4
Resolution: 16
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-NFBGA (8x8)
Alternative Parts (Cross-Reference): ADS1194CPAGR; ADS1194CZXGT; ADS1194CZXGR; ADS1194CPAG;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1141610-ADS1194CZXGT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1194CZXGT
Supply Voltage (VS) 2.7 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 - 12 GHz, 20 Watt, High Power GaN SPDT Switch - TGS2352-2 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers