Microchip Technology, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3903T-E/SS MCP3903T-E/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 847691-MCP3903T-E/SS Features: 6 Channel AFE Bit Package: Reel - TR Family Name: MCP3903 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP3903T-E/SS-ND, MCP3903T-E/SSCT, MCP3903T-E/SSTR, MCP3903T-E/SSDKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 847691-MCP3903T-E/SS Features: 6 Channel AFE Bit Package: Reel - TR Family Name: MCP3903 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP3903T-E/SS-ND, MCP3903T-E/SSCT, MCP3903T-E/SSTR, MCP3903T-E/SSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3903T-E/SS - 847691-MCP3903T-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3903T-E/SS
847691-MCP3903T-E/SS
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3903T-E/SS 847691-MCP3903T-E/SS
Manufacturer: Microchip Technology Win Source Part Number: 847691-MCP3903T-E/SS Features: 6 Channel AFE Bit Package: Reel - TR Family Name: MCP3903 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP3903T-E/SS-ND, MCP3903T-E/SSCT, MCP3903T-E/SSTR, MCP3903T-E/SSDKR

Manufacturer: Microchip Technology
Win Source Part Number: 847691-MCP3903T-E/SS
Features: 6 Channel AFE Bit
Package: Reel - TR
Family Name: MCP3903
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP3903T-E/SS-ND, MCP3903T-E/SSCT, MCP3903T-E/SSTR, MCP3903T-E/SSDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 847691-MCP3903T-E/SS
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3903T-E/SS
Unlock Full Specs
to access all available technical data

Similar Products

2.3 - 5.0 GHz Single Channel Switch-LNA - QPB9850 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
Dual SOIC Analog Switch and Multiplexer IC - 743-74HC153DT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Reel - TR
View Details
2 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers