Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4400RHAT AFE4400RHAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 140185-AFE4400RHAT Packaging: Reel - TR Power (Watts): 2.84mW Number of Bits: 22 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 40-VQFN (6x6) Analog Supply Voltage: 2 V to 3.6 V Digital Supply Voltage: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 140185-AFE4400RHAT Packaging: Reel - TR Power (Watts): 2.84mW Number of Bits: 22 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 40-VQFN (6x6) Analog Supply Voltage: 2 V to 3.6 V Digital Supply Voltage: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4400RHAT - 140185-AFE4400RHAT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4400RHAT
140185-AFE4400RHAT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4400RHAT 140185-AFE4400RHAT
Manufacturer: Texas Instruments Win Source Part Number: 140185-AFE4400RHAT Packaging: Reel - TR Power (Watts): 2.84mW Number of Bits: 22 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 40-VQFN (6x6) Analog Supply Voltage: 2 V to 3.6 V Digital Supply Voltage: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140185-AFE4400RHAT
Packaging: Reel - TR
Power (Watts): 2.84mW
Number of Bits: 22
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 40-VQFN (6x6)
Analog Supply Voltage: 2 V to 3.6 V
Digital Supply Voltage: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 140185-AFE4400RHAT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4400RHAT
Package Type 40-VQFN (6x6)
Unlock Full Specs
to access all available technical data

Similar Products