Microchip Technology, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) MCP3901A0-E/ML

Description
Win Source Part Number: 1078185-MCP3901A0-E/ ML Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tube Standard Package: 91 Mounting: SMD (SMT) Number of Bits: 24 Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 2.7V ~ 5.5V Number of Channels: 2 Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): PIC16F677-I/ML; PIC16F687-I/ML; PIC16F689T-I/MLMCP39 01A0-EML; MCP3901A0E/ML; MCP3901A0EML; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP3901A0EML Base Product Number: MCP3901
Request a Quote Datasheet
Description
Win Source Part Number: 1078185-MCP3901A0-E/ ML Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tube Standard Package: 91 Mounting: SMD (SMT) Number of Bits: 24 Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 2.7V ~ 5.5V Number of Channels: 2 Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): PIC16F677-I/ML; PIC16F687-I/ML; PIC16F689T-I/MLMCP39 01A0-EML; MCP3901A0E/ML; MCP3901A0EML; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP3901A0EML Base Product Number: MCP3901
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1078185-MCP3901A0-E/ML
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1078185-MCP3901A0-E/ML
Win Source Part Number: 1078185-MCP3901A0-E/ ML Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tube Standard Package: 91 Mounting: SMD (SMT) Number of Bits: 24 Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 2.7V ~ 5.5V Number of Channels: 2 Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): PIC16F677-I/ML; PIC16F687-I/ML; PIC16F689T-I/MLMCP39 01A0-EML; MCP3901A0E/ML; MCP3901A0EML; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP3901A0EML Base Product Number: MCP3901

Win Source Part Number: 1078185-MCP3901A0-E/ML
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tube
Standard Package: 91
Mounting: SMD (SMT)
Number of Bits: 24
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Number of Channels: 2
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): PIC16F677-I/ML; PIC16F687-I/ML; PIC16F689T-I/MLMCP3901A0-EML; MCP3901A0E/ML; MCP3901A0EML;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP3901A0EML
Base Product Number: MCP3901

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1078185-MCP3901A0-E/ML
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 5455118 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type DIP; Pdip
Pins 8
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD570SD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analog to Digital Converters (ADC) - ADC08D1500DEV - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details