16 Bit Analog to Digital Converter 8 Input 1 Pipelined 121-TFBGA (8x8)
IC ADC 16BIT PIPELINED 121TFBGA
16 Bit Analog to Digital Converter 8 Input 1 Pipelined 121-TFBGA (8x8)
IC ADC 16BIT PIPELINED 121TFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 150-MCP37D31-80E/TE-ND | MCP37D31-80E/TE | MCP37D31-80E/TE | MCP37D31-80E/TE |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; SPI | Parallel; SPI; LVDS - Parallel, SPI | ||
| Package Type | 121-TFBGA | 121-TFBGA | 121-TFBGA | |
| Packing Method | Tray | Tray | Tray; Tray | |
| Pins | 121 | |||
| Resolution | 16 bits | 16 bits |