Microchip Technology, Inc. Analog To Digital Converter Adc, 14 Bit, 200Msps, Vtla-124; Resolution (Bits) Microchip MCP37D21-200I/TL

Description
ANALOG TO DIGITAL CONVERTER ADC, 14 BIT, 200MSPS, VTLA-124; Resolution (Bits):14bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:Parallel, Serial; Supply Voltage Type:Single, Dual (+/-); No. of Pins:124PinsRoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 14 BIT, 200MSPS, VTLA-124; Resolution (Bits):14bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:Parallel, Serial; Supply Voltage Type:Single, Dual (+/-); No. of Pins:124PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 14 Bit, 200Msps, Vtla-124; Resolution (Bits) Microchip - 67X5328 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 14 Bit, 200Msps, Vtla-124; Resolution (Bits) Microchip
67X5328
Analog To Digital Converter Adc, 14 Bit, 200Msps, Vtla-124; Resolution (Bits) Microchip 67X5328
ANALOG TO DIGITAL CONVERTER ADC, 14 BIT, 200MSPS, VTLA-124; Resolution (Bits):14bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:Parallel, Serial; Supply Voltage Type:Single, Dual (+/-); No. of Pins:124PinsRoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 14 BIT, 200MSPS, VTLA-124; Resolution (Bits):14bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:Parallel, Serial; Supply Voltage Type:Single, Dual (+/-); No. of Pins:124PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 67X5328
Product Name Analog To Digital Converter Adc, 14 Bit, 200Msps, Vtla-124; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details