Microchip Technology, Inc. Adc, 16Bit, 200Msps, Vtla-124; Resolution (Bits) Microchip MCP37231-200I/TL

Description
ADC, 16BIT, 200MSPS, VTLA-124; Resolution (Bits):16bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; No. of Pins:124Pins RoHS Compliant: Yes
Datasheet
Description
ADC, 16BIT, 200MSPS, VTLA-124; Resolution (Bits):16bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; No. of Pins:124Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 16Bit, 200Msps, Vtla-124; Resolution (Bits) Microchip - 67X5334 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 200Msps, Vtla-124; Resolution (Bits) Microchip
67X5334
Adc, 16Bit, 200Msps, Vtla-124; Resolution (Bits) Microchip 67X5334
ADC, 16BIT, 200MSPS, VTLA-124; Resolution (Bits):16bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; No. of Pins:124Pins RoHS Compliant: Yes

ADC, 16BIT, 200MSPS, VTLA-124; Resolution (Bits):16bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; No. of Pins:124Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 67X5334
Product Name Adc, 16Bit, 200Msps, Vtla-124; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details