Microchip Technology, Inc. Analog To Digital Converter Adc, 14 Bit, 200Msps, Vtla-124; Resolution (Bits) Microchip MCP37221-200I/TL

Description
ANALOG TO DIGITAL CONVERTER ADC, 14 BIT, 200MSPS, VTLA-124; Resolution (Bits):14bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:Parallel, Serial; Supply Voltage Type:Single, Dual (+/-); No. of Pins:124PinsRoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 14 BIT, 200MSPS, VTLA-124; Resolution (Bits):14bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:Parallel, Serial; Supply Voltage Type:Single, Dual (+/-); No. of Pins:124PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 14 Bit, 200Msps, Vtla-124; Resolution (Bits) Microchip - 67X5332 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 14 Bit, 200Msps, Vtla-124; Resolution (Bits) Microchip
67X5332
Analog To Digital Converter Adc, 14 Bit, 200Msps, Vtla-124; Resolution (Bits) Microchip 67X5332
ANALOG TO DIGITAL CONVERTER ADC, 14 BIT, 200MSPS, VTLA-124; Resolution (Bits):14bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:Parallel, Serial; Supply Voltage Type:Single, Dual (+/-); No. of Pins:124PinsRoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 14 BIT, 200MSPS, VTLA-124; Resolution (Bits):14bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:Parallel, Serial; Supply Voltage Type:Single, Dual (+/-); No. of Pins:124PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 67X5332
Product Name Analog To Digital Converter Adc, 14 Bit, 200Msps, Vtla-124; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details