24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-UQFN (3x3)
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-UQFN (3x3)
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-UQFN (3x3)
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-UQFN (3x3)
IC ADC 24BIT SIGMA-DELTA 20UQFN
| DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP3564T-E/NCTR-ND | MCP3564T-E/NCCT-ND | MCP3564T-E/NCDKR-ND | MCP3564T-E/NC | MCP3564T-E/NC |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |
| Package Type | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | |
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Tape & Reel (TR) | |
| Pins | 20 | 20 | 20 | ||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits |