Microchip Technology, Inc. Adc, 24Bit, 153.6Ksps, -40 To 125Deg C Rohs Compliant Microchip MCP3564RT-E/NC

Description
ADC, 24BIT, 153.6KSPS, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet
Description
ADC, 24BIT, 153.6KSPS, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 24Bit, 153.6Ksps, -40 To 125Deg C Rohs Compliant Microchip - 12AJ7169 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 24Bit, 153.6Ksps, -40 To 125Deg C Rohs Compliant Microchip
12AJ7169
Adc, 24Bit, 153.6Ksps, -40 To 125Deg C Rohs Compliant Microchip 12AJ7169
ADC, 24BIT, 153.6KSPS, -40 TO 125DEG C ROHS COMPLIANT: YES

ADC, 24BIT, 153.6KSPS, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Adc, 24Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip - 97AH7958 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 24Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip
97AH7958
Adc, 24Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip 97AH7958
ADC, 24BIT, 153.6KSPS, -40 TO 125DEG C; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes

ADC, 24BIT, 153.6KSPS, -40 TO 125DEG C; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - MCP3564RT-E/NC - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3564RT-E/NC
Analog to Digital Converters (ADC) MCP3564RT-E/NC
IC ADC 24BIT SIGMA-DELTA 20UQFN

IC ADC 24BIT SIGMA-DELTA 20UQFN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 12AJ7169 97AH7958 MCP3564RT-E/NC
Product Name Adc, 24Bit, 153.6Ksps, -40 To 125Deg C Rohs Compliant Microchip Adc, 24Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2A - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
2 suppliers
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Signal Conditioning SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
View Details