Microchip Technology, Inc. Ad Convertor, 24Bit, -40 To 125Deg C; Resolution (Bits) Microchip MCP3564R-E/ST

Description
AD CONVERTOR, 24BIT, -40 TO 125DEG C; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:-; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V RoHS Compliant: Yes
Datasheet
Description
AD CONVERTOR, 24BIT, -40 TO 125DEG C; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:-; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ad Convertor, 24Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 82AH3580 - Newark, An Avnet Company
Chicago, IL, United States
Ad Convertor, 24Bit, -40 To 125Deg C; Resolution (Bits) Microchip
82AH3580
Ad Convertor, 24Bit, -40 To 125Deg C; Resolution (Bits) Microchip 82AH3580
AD CONVERTOR, 24BIT, -40 TO 125DEG C; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:-; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V RoHS Compliant: Yes

AD CONVERTOR, 24BIT, -40 TO 125DEG C; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:-; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 82AH3580
Product Name Ad Convertor, 24Bit, -40 To 125Deg C; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details