Microchip Technology, Inc. Adc, Sig-Delta, 24Bit, 153.6Ksps/tssop; Resolution (Bits) Microchip MCP3564-E/ST

Description
ADC, SIG-DELTA, 24BIT, 153.6KSPS/TSSOP; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes
Datasheet
Description
ADC, SIG-DELTA, 24BIT, 153.6KSPS/TSSOP; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, Sig-Delta, 24Bit, 153.6Ksps/tssop; Resolution (Bits) Microchip - 40AH5017 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sig-Delta, 24Bit, 153.6Ksps/tssop; Resolution (Bits) Microchip
40AH5017
Adc, Sig-Delta, 24Bit, 153.6Ksps/tssop; Resolution (Bits) Microchip 40AH5017
ADC, SIG-DELTA, 24BIT, 153.6KSPS/TSSOP; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes

ADC, SIG-DELTA, 24BIT, 153.6KSPS/TSSOP; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3564-E/ST - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3564-E/ST
Analog to Digital Converters (ADC) MCP3564-E/ST
IC ADC 24BIT SIGMA-DELTA 20TSSOP

IC ADC 24BIT SIGMA-DELTA 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 40AH5017 MCP3564-E/ST
Product Name Adc, Sig-Delta, 24Bit, 153.6Ksps/tssop; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Load Cell Amplifier Signal Conditioner with Removable Terminals - LCA-RTC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Signal Conditioners - 1441340 - RS Components, Ltd.
Specs
Signal Conditioning Analogue to analogue, analogue to relay, analogue to rs-485
Outputs Analog Voltage Output; Analog Current Output; Relay Output; Analogue
Agency Approval No
View Details