24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-UQFN (3x3)
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-UQFN (3x3)
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-UQFN (3x3)
Win Source Part Number: 1366572-MCP3562RT-E/
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Features: Internal Oscillator, Temperature Sensor
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-UQFN (3x3)
Base Product Number: MCP3562
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: MUX-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 24
Data Interface: SPI
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 1.8V ~ 3.7V
Sampling Rate (Per Second): 153.6k
Number of A/D Converters: 2
IC ADC 24BIT SIGMA-DELTA 20UQFN Product overview: MCP3562RT-E/NC from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3562RT-E/NC can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-UQFN (3x3)
IC ADC 24BIT SIGMA-DELTA 20UQFN
IC ADC 24BIT SIGMA-DELTA 20UQFN
| DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 150-MCP3562RT-E/NCTR-ND | 150-MCP3562RT-E/NCDKR-ND | 150-MCP3562RT-E/NCCT-ND | 1366572-MCP3562RT-E/NC | 700-MCP3562RT-E/NC | MCP3562RT-E/NC | MCP3562RT-E/NC | MCP3562RT-E/NC |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 24BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | Tape & Reel (TR) | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | ||
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||
| Pins | 20 | 20 | 20 | 20 | ||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits |