Microchip Technology, Inc. 24-Bit Delta-Sigma Adc, Single Channel, 3V,uqfn20 20 Uqfn 3X3X0.55Mm T/r Rohs Compliant Microchip MCP3561T-E/NC

Description
24-BIT DELTA-SIGMA ADC, SINGLE CHANNEL, 3V,UQFN20 20 UQFN 3X3X0.55MM T/R ROHS COMPLIANT: YES
Datasheet
Description
24-BIT DELTA-SIGMA ADC, SINGLE CHANNEL, 3V,UQFN20 20 UQFN 3X3X0.55MM T/R ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-Bit Delta-Sigma Adc, Single Channel, 3V,uqfn20 20 Uqfn 3X3X0.55Mm T/r Rohs Compliant Microchip - 99AC1861 - Newark, An Avnet Company
Chicago, IL, United States
24-Bit Delta-Sigma Adc, Single Channel, 3V,uqfn20 20 Uqfn 3X3X0.55Mm T/r Rohs Compliant Microchip
99AC1861
24-Bit Delta-Sigma Adc, Single Channel, 3V,uqfn20 20 Uqfn 3X3X0.55Mm T/r Rohs Compliant Microchip 99AC1861
24-BIT DELTA-SIGMA ADC, SINGLE CHANNEL, 3V,UQFN20 20 UQFN 3X3X0.55MM T/R ROHS COMPLIANT: YES

24-BIT DELTA-SIGMA ADC, SINGLE CHANNEL, 3V,UQFN20 20 UQFN 3X3X0.55MM T/R ROHS COMPLIANT: YES

Supplier's Site
Adc, 24Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 99AC4054 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 24Bit, -40 To 125Deg C; Resolution (Bits) Microchip
99AC4054
Adc, 24Bit, -40 To 125Deg C; Resolution (Bits) Microchip 99AC4054
ADC, 24BIT, -40 TO 125DEG C; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DACRoHS Compliant: Yes

ADC, 24BIT, -40 TO 125DEG C; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DACRoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - MCP3561T-E/NC - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3561T-E/NC
Analog to Digital Converters (ADC) MCP3561T-E/NC
IC ADC 24BIT SIGMA-DELTA 20UQFN

IC ADC 24BIT SIGMA-DELTA 20UQFN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 99AC1861 99AC4054 MCP3561T-E/NC
Product Name 24-Bit Delta-Sigma Adc, Single Channel, 3V,uqfn20 20 Uqfn 3X3X0.55Mm T/r Rohs Compliant Microchip Adc, 24Bit, -40 To 125Deg C; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2 - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Signal Conditioners - 7365048 - RS Components, Ltd.
Specs
Signal Conditioning Universal to relay
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output; Relay Output; Universal
Agency Approval No
View Details