Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3553-E/SN

Description
IC ADC 22BIT SIGMA-DELTA 8SOIC
Datasheet
Description
IC ADC 22BIT SIGMA-DELTA 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3553-E/SN - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3553-E/SN
Analog to Digital Converters (ADC) MCP3553-E/SN
IC ADC 22BIT SIGMA-DELTA 8SOIC

IC ADC 22BIT SIGMA-DELTA 8SOIC

Supplier's Site Datasheet
Analog To Digital Converter Adc, 20 Bit, 60Sps, Soic-8; Resolution (Bits) Microchip - 56K7004 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 20 Bit, 60Sps, Soic-8; Resolution (Bits) Microchip
56K7004
Analog To Digital Converter Adc, 20 Bit, 60Sps, Soic-8; Resolution (Bits) Microchip 56K7004
ANALOG TO DIGITAL CONVERTER ADC, 20 BIT, 60SPS, SOIC-8; Resolution (Bits):20bit; Sampling Rate:60SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; INL ±:6ppm RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 20 BIT, 60SPS, SOIC-8; Resolution (Bits):20bit; Sampling Rate:60SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; INL ±:6ppm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP3553-E/SN 56K7004
Product Name Analog to Digital Converters (ADC) Analog To Digital Converter Adc, 20 Bit, 60Sps, Soic-8; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details