Microchip Technology, Inc. Adc, 22Bit, 14Sps, -40 To 125Deg C; Resolution (Bits) Microchip MCP3551T-E/MS

Description
ADC, 22BIT, 14SPS, -40 TO 125DEG C; Resolution (Bits):22bit; Sampling Rate:14SPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes
Datasheet
Description
ADC, 22BIT, 14SPS, -40 TO 125DEG C; Resolution (Bits):22bit; Sampling Rate:14SPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 22Bit, 14Sps, -40 To 125Deg C; Resolution (Bits) Microchip - 02AH4474 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 22Bit, 14Sps, -40 To 125Deg C; Resolution (Bits) Microchip
02AH4474
Adc, 22Bit, 14Sps, -40 To 125Deg C; Resolution (Bits) Microchip 02AH4474
ADC, 22BIT, 14SPS, -40 TO 125DEG C; Resolution (Bits):22bit; Sampling Rate:14SPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

ADC, 22BIT, 14SPS, -40 TO 125DEG C; Resolution (Bits):22bit; Sampling Rate:14SPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3551T-E/MS - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3551T-E/MS
Analog to Digital Converters (ADC) MCP3551T-E/MS
IC ADC 22BIT SIGMA-DELTA 8MSOP

IC ADC 22BIT SIGMA-DELTA 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 02AH4474 MCP3551T-E/MS
Product Name Adc, 22Bit, 14Sps, -40 To 125Deg C; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details