Microchip Technology, Inc. Analogue To Digital Converter, 22 Bit, 15 Sps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip MCP3550-60E/SN

Description
Analogue to Digital Converter, 22 bit, 15 SPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes
Datasheet
Description
Analogue to Digital Converter, 22 bit, 15 SPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analogue To Digital Converter, 22 Bit, 15 Sps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip - 91R1097 - Newark, An Avnet Company
Chicago, IL, United States
Analogue To Digital Converter, 22 Bit, 15 Sps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip
91R1097
Analogue To Digital Converter, 22 Bit, 15 Sps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip 91R1097
Analogue to Digital Converter, 22 bit, 15 SPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes

Analogue to Digital Converter, 22 bit, 15 SPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Analog To Digital Converter Adc, 22 Bit, 15Sps, Soic-8; Resolution (Bits) Microchip - 69K0135 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 22 Bit, 15Sps, Soic-8; Resolution (Bits) Microchip
69K0135
Analog To Digital Converter Adc, 22 Bit, 15Sps, Soic-8; Resolution (Bits) Microchip 69K0135
ANALOG TO DIGITAL CONVERTER ADC, 22 BIT, 15SPS, SOIC-8; Resolution (Bits):22bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; INL ±:6ppm RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 22 BIT, 15SPS, SOIC-8; Resolution (Bits):22bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; INL ±:6ppm RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - MCP3550-60E/SN - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3550-60E/SN
Analog to Digital Converters (ADC) MCP3550-60E/SN
IC ADC 22BIT SIGMA-DELTA 8SOIC

IC ADC 22BIT SIGMA-DELTA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 91R1097 69K0135 MCP3550-60E/SN
Product Name Analogue To Digital Converter, 22 Bit, 15 Sps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip Analog To Digital Converter Adc, 22 Bit, 15Sps, Soic-8; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details