Microchip Technology, Inc. Analog To Digital Converter Adc, 22 Bit, 15Sps, Msop-8; Resolution (Bits) Microchip MCP3550-60E/MS

Description
ANALOG TO DIGITAL CONVERTER ADC, 22 BIT, 15SPS, MSOP-8; Resolution (Bits):22bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; INL ±:6ppm RoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 22 BIT, 15SPS, MSOP-8; Resolution (Bits):22bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; INL ±:6ppm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 22 Bit, 15Sps, Msop-8; Resolution (Bits) Microchip - 69K0134 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 22 Bit, 15Sps, Msop-8; Resolution (Bits) Microchip
69K0134
Analog To Digital Converter Adc, 22 Bit, 15Sps, Msop-8; Resolution (Bits) Microchip 69K0134
ANALOG TO DIGITAL CONVERTER ADC, 22 BIT, 15SPS, MSOP-8; Resolution (Bits):22bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; INL ±:6ppm RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 22 BIT, 15SPS, MSOP-8; Resolution (Bits):22bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; INL ±:6ppm RoHS Compliant: Yes

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3550-60E/MS - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3550-60E/MS
Analog to Digital Converters (ADC) MCP3550-60E/MS
IC ADC 22BIT SIGMA-DELTA 8MSOP

IC ADC 22BIT SIGMA-DELTA 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 69K0134 MCP3550-60E/MS
Product Name Analog To Digital Converter Adc, 22 Bit, 15Sps, Msop-8; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details