Microchip Technology, Inc. Adc, 16Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip MCP3464RT-E/NC

Description
ADC, 16BIT, 153.6KSPS, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes
Datasheet
Description
ADC, 16BIT, 153.6KSPS, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 16Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip - 97AH7952 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip
97AH7952
Adc, 16Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip 97AH7952
ADC, 16BIT, 153.6KSPS, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes

ADC, 16BIT, 153.6KSPS, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 97AH7952
Product Name Adc, 16Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details