Microchip Technology, Inc. Adc, Sig-Delta, 16Bit, 153.6Ksps, Tssop; Resolution (Bits) Microchip MCP3464-E/ST

Description
ADC, SIG-DELTA, 16BIT, 153.6KSPS, TSSOP; Resolution (Bits):16bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet
Description
ADC, SIG-DELTA, 16BIT, 153.6KSPS, TSSOP; Resolution (Bits):16bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, Sig-Delta, 16Bit, 153.6Ksps, Tssop; Resolution (Bits) Microchip - 40AH5011 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sig-Delta, 16Bit, 153.6Ksps, Tssop; Resolution (Bits) Microchip
40AH5011
Adc, Sig-Delta, 16Bit, 153.6Ksps, Tssop; Resolution (Bits) Microchip 40AH5011
ADC, SIG-DELTA, 16BIT, 153.6KSPS, TSSOP; Resolution (Bits):16bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:20Pins RoHS Compliant: Yes

ADC, SIG-DELTA, 16BIT, 153.6KSPS, TSSOP; Resolution (Bits):16bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 40AH5011
Product Name Adc, Sig-Delta, 16Bit, 153.6Ksps, Tssop; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details