Microchip Technology, Inc. Adc, 16Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip MCP3462RT-E/NC

Description
ADC, 16BIT, 153.6KSPS, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes
Datasheet
Description
ADC, 16BIT, 153.6KSPS, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 16Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip - 97AH7951 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip
97AH7951
Adc, 16Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip 97AH7951
ADC, 16BIT, 153.6KSPS, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes

ADC, 16BIT, 153.6KSPS, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3462RT-E/NC - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3462RT-E/NC
Analog to Digital Converters (ADC) MCP3462RT-E/NC
IC ADC 16BIT SIGMA-DELTA 20UQFN

IC ADC 16BIT SIGMA-DELTA 20UQFN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 97AH7951 MCP3462RT-E/NC
Product Name Adc, 16Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details