16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 14-TSSOP
16-bit delta-sigma ADC, quad channel
16-bit delta-sigma ADC, quad channel
16-bit delta-sigma ADC, quad channel
Win Source Part Number: 1340550-MCP3428-E/ST
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA, Selectable Address
Package: Tube
Standard Package: 96
Configuration: MUX-PGA-ADC
Number of Inputs: 4
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 16
Sampling Rate (Per Second): 15
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP3428
IC ADC 16BIT SIGMA-DELTA 14TSSOP Product overview: MCP3428-E/ST from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3428-E/ST can be used for catalog matching and distributor lookup.
IC ADC 16BIT SIGMA-DELTA 14TSSOP
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 14-TSSOP
IC ADC 16BIT SIGMA-DELTA 14TSSOP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP3428-E/ST-ND | 8895370 | 7037942P | 1340550-MCP3428-E/ST | 700-MCP3428-E/ST | MCP3428-E/ST | MCP3428-E/ST | MCP3428-E/ST |
| Product Name | Analog to Digital Converters (ADC) | Analogue to Digital Converters | Analogue to Digital Converters | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 16-bit 16BIT Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | Serial; I2C; Serial (i2c) | I2C; I2C | I2C | I2C; I²C | |||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Tssop | SSOP; TSSOP; TSSOP | SSOP | Tube | 14-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | ||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |