Microchip Technology, Inc. Analog To Digital Converter Adc, 16 Bit, 15Sps, Tssop-14; Resolution (Bits) Microchip MCP3428-E/ST

Description
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 15SPS, TSSOP-14; Resolution (Bits):16bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5VRoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 15SPS, TSSOP-14; Resolution (Bits):16bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 16 Bit, 15Sps, Tssop-14; Resolution (Bits) Microchip - 52R9963 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 16 Bit, 15Sps, Tssop-14; Resolution (Bits) Microchip
52R9963
Analog To Digital Converter Adc, 16 Bit, 15Sps, Tssop-14; Resolution (Bits) Microchip 52R9963
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 15SPS, TSSOP-14; Resolution (Bits):16bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5VRoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 15SPS, TSSOP-14; Resolution (Bits):16bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5VRoHS Compliant: Yes

Supplier's Site Datasheet
Analogue To Digital Converter, Quad Delta Sigma, 16 Bit, 15 Sps, Single, 2.7 V, 5.5 V, Tssop Rohs Compliant Microchip - 84R7282 - Newark, An Avnet Company
Chicago, IL, United States
Analogue To Digital Converter, Quad Delta Sigma, 16 Bit, 15 Sps, Single, 2.7 V, 5.5 V, Tssop Rohs Compliant Microchip
84R7282
Analogue To Digital Converter, Quad Delta Sigma, 16 Bit, 15 Sps, Single, 2.7 V, 5.5 V, Tssop Rohs Compliant Microchip 84R7282
Analogue to Digital Converter, Quad Delta Sigma, 16 bit, 15 SPS, Single, 2.7 V, 5.5 V, TSSOP RoHS Compliant: Yes

Analogue to Digital Converter, Quad Delta Sigma, 16 bit, 15 SPS, Single, 2.7 V, 5.5 V, TSSOP RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - MCP3428-E/ST - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3428-E/ST
Analog to Digital Converters (ADC) MCP3428-E/ST
IC ADC 16BIT SIGMA-DELTA 14TSSOP

IC ADC 16BIT SIGMA-DELTA 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 52R9963 84R7282 MCP3428-E/ST
Product Name Analog To Digital Converter Adc, 16 Bit, 15Sps, Tssop-14; Resolution (Bits) Microchip Analogue To Digital Converter, Quad Delta Sigma, 16 Bit, 15 Sps, Single, 2.7 V, 5.5 V, Tssop Rohs Compliant Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details