Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3427-E/UN

Description
IC ADC 16BIT SIGMA-DELTA 10MSOP
Datasheet
Description
IC ADC 16BIT SIGMA-DELTA 10MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3427-E/UN - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3427-E/UN
Analog to Digital Converters (ADC) MCP3427-E/UN
IC ADC 16BIT SIGMA-DELTA 10MSOP

IC ADC 16BIT SIGMA-DELTA 10MSOP

Supplier's Site Datasheet
Adc, Delta-Sigma, 16Bit, 15Sps, Msop-10; Resolution (Bits) Microchip - 22AC3128 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Delta-Sigma, 16Bit, 15Sps, Msop-10; Resolution (Bits) Microchip
22AC3128
Adc, Delta-Sigma, 16Bit, 15Sps, Msop-10; Resolution (Bits) Microchip 22AC3128
ADC, DELTA-SIGMA, 16BIT, 15SPS, MSOP-10; Resolution (Bits):16bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

ADC, DELTA-SIGMA, 16BIT, 15SPS, MSOP-10; Resolution (Bits):16bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP3427-E/UN 22AC3128
Product Name Analog to Digital Converters (ADC) Adc, Delta-Sigma, 16Bit, 15Sps, Msop-10; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details