Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3427-E/MF

Description
IC ADC 16BIT SIGMA-DELTA 10DFN
Datasheet
Description
IC ADC 16BIT SIGMA-DELTA 10DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3427-E/MF - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3427-E/MF
Analog to Digital Converters (ADC) MCP3427-E/MF
IC ADC 16BIT SIGMA-DELTA 10DFN

IC ADC 16BIT SIGMA-DELTA 10DFN

Supplier's Site Datasheet
Analog To Digital Converter Adc, 16 Bit, 15Sps, Dfn-10; Resolution (Bits) Microchip - 52R9958 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 16 Bit, 15Sps, Dfn-10; Resolution (Bits) Microchip
52R9958
Analog To Digital Converter Adc, 16 Bit, 15Sps, Dfn-10; Resolution (Bits) Microchip 52R9958
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 15SPS, DFN-10; Resolution (Bits):16bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 15SPS, DFN-10; Resolution (Bits):16bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP3427-E/MF 52R9958
Product Name Analog to Digital Converters (ADC) Analog To Digital Converter Adc, 16 Bit, 15Sps, Dfn-10; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details