IC ADC 16BIT SIGMA-DELTA 8DFN Product overview: MCP3426A3-E/MC from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3426A3-E/MC can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-DFN (2x3)
IC ADC 16BIT SIGMA-DELTA 8DFN
IC ADC 16BIT SIGMA-DELTA 8DFN
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-DFN (2x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-MCP3426A3-E/MC | MCP3426A3-E/MC-ND | MCP3426A3-E/MC | MCP3426A3-E/MC | MCP3426A3-E/MC |
| Product Name | 16-bit 16BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | I2C | I2C; I2C | I2C; I²C | ||
| Package Type | Tube | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | |
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | |
| Pins | 8 | 8 | |||
| Resolution | 16 bits | 16 bits | 16 bits |