Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3425A1T-E/CH

Description
IC ADC 16BIT SIGMA-DELTA SOT23-6
Datasheet
Description
IC ADC 16BIT SIGMA-DELTA SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3425A1T-E/CH - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3425A1T-E/CH
Analog to Digital Converters (ADC) MCP3425A1T-E/CH
IC ADC 16BIT SIGMA-DELTA SOT23-6

IC ADC 16BIT SIGMA-DELTA SOT23-6

Supplier's Site Datasheet
Adc, 16Bit, 15Sps, Sot-23-6; Resolution (Bits) Microchip - 57AC2497 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 15Sps, Sot-23-6; Resolution (Bits) Microchip
57AC2497
Adc, 16Bit, 15Sps, Sot-23-6; Resolution (Bits) Microchip 57AC2497
ADC, 16BIT, 15SPS, SOT-23-6; Resolution (Bits):16bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

ADC, 16BIT, 15SPS, SOT-23-6; Resolution (Bits):16bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP3425A1T-E/CH 57AC2497
Product Name Analog to Digital Converters (ADC) Adc, 16Bit, 15Sps, Sot-23-6; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Signal Conditioners and Isolators - DSCA43-14C - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details