Microchip Technology, Inc. Adc, 18Bit, 3.75Sps, -40 To 125Deg C; Resolution (Bits) Microchip MCP3424T-E/ST

Description
ADC, 18BIT, 3.75SPS, -40 TO 125DEG C; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
Datasheet
Description
ADC, 18BIT, 3.75SPS, -40 TO 125DEG C; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 18Bit, 3.75Sps, -40 To 125Deg C; Resolution (Bits) Microchip - 02AH4472 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 18Bit, 3.75Sps, -40 To 125Deg C; Resolution (Bits) Microchip
02AH4472
Adc, 18Bit, 3.75Sps, -40 To 125Deg C; Resolution (Bits) Microchip 02AH4472
ADC, 18BIT, 3.75SPS, -40 TO 125DEG C; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

ADC, 18BIT, 3.75SPS, -40 TO 125DEG C; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3424T-E/ST - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3424T-E/ST
Analog to Digital Converters (ADC) MCP3424T-E/ST
IC ADC 18BIT SIGMA-DELTA 14TSSOP

IC ADC 18BIT SIGMA-DELTA 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 02AH4472 MCP3424T-E/ST
Product Name Adc, 18Bit, 3.75Sps, -40 To 125Deg C; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details