The MCP3424-E/ST is an 18-bit delta-sigma analog-to-digital converter (ADC) featuring four differential input channels and an I²C interface. It operates within a voltage range of 2.7V to 5.5V and supports programmable gain settings of 1, 2, 4, or 8, allowing for high-resolution conversion of weak input signals. The device includes an on-board voltage reference of 2.048V with an accuracy of ±0.05% and a drift of 15 ppm/°C. It offers multiple data rate options, including 3.75 SPS at 18 bits, 15 SPS at 16 bits, 60 SPS at 14 bits, and 240 SPS at 12 bits, with both one-shot and continuous conversion modes available. The MCP3424 is designed for low current consumption, typically 135 µA in continuous mode and 36 µA in one-shot mode. Its extended temperature range of -40°C to +125°C makes it suitable for various applications, including portable instrumentation, temperature sensing, and factory automation. The device is available in a 14-pin TSSOP package.
18 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 14-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 845810-MCP3424-E/ST
Features: Bit Analog to Digital Converter Input 1
Package: Tube
Family Name: MCP3424
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
ADC 18-Bit 4-ch 2.048V I2C TSSOP14
ADC 18-Bit 4-ch 2.048V I2C TSSOP14
ADC 18-Bit 4-ch 2.048V I2C TSSOP14
IC ADC 18BIT SIGMA-DELTA 14TSSOP Product overview: MCP3424-E/ST from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 18BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3424-E/ST can be used for catalog matching and distributor lookup.
IC ADC 18BIT SIGMA-DELTA 14TSSOP
IC ADC 18BIT SIGMA-DELTA 14TSSOP
18 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 14-TSSOP
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP3424-E/ST-ND | 845810-MCP3424-E/ST | 6696095 | 6696095P | 700-MCP3424-E/ST | MCP3424-E/ST | MCP3424-E/ST | MCP3424-E/ST |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3424-E/ST | Analogue to Digital Converters | Analogue to Digital Converters | 18BIT Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | Serial; I2C; Serial (i2c) | I2C | I2C; I²C | ||||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Tssop | SSOP; TSSOP; TSSOP | Tube | 14-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | ||||
| Resolution | 18 bits | 18 bits | 18 bits | 18 bits | 18 bits | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |