Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3423-E/UN

Description
IC ADC 18BIT SIGMA-DELTA 10MSOP
Datasheet
Description
IC ADC 18BIT SIGMA-DELTA 10MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3423-E/UN - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3423-E/UN
Analog to Digital Converters (ADC) MCP3423-E/UN
IC ADC 18BIT SIGMA-DELTA 10MSOP

IC ADC 18BIT SIGMA-DELTA 10MSOP

Supplier's Site Datasheet
Analogue To Digital Converter, Delta Sigma, 18 Bit, 3.75 Sps, Single, 2.7 V, 5.5 V, Msop Rohs Compliant Microchip - 49P5393 - Newark, An Avnet Company
Chicago, IL, United States
Analogue To Digital Converter, Delta Sigma, 18 Bit, 3.75 Sps, Single, 2.7 V, 5.5 V, Msop Rohs Compliant Microchip
49P5393
Analogue To Digital Converter, Delta Sigma, 18 Bit, 3.75 Sps, Single, 2.7 V, 5.5 V, Msop Rohs Compliant Microchip 49P5393
Analogue to Digital Converter, Delta Sigma, 18 bit, 3.75 SPS, Single, 2.7 V, 5.5 V, MSOP RoHS Compliant: Yes

Analogue to Digital Converter, Delta Sigma, 18 bit, 3.75 SPS, Single, 2.7 V, 5.5 V, MSOP RoHS Compliant: Yes

Supplier's Site Datasheet
Analog To Digital Converter Adc, 18 Bit, 3.75Sps, Msop-10; Resolution (Bits) Microchip - 54M4868 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 18 Bit, 3.75Sps, Msop-10; Resolution (Bits) Microchip
54M4868
Analog To Digital Converter Adc, 18 Bit, 3.75Sps, Msop-10; Resolution (Bits) Microchip 54M4868
ANALOG TO DIGITAL CONVERTER ADC, 18 BIT, 3.75SPS, MSOP-10; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:10Pins RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 18 BIT, 3.75SPS, MSOP-10; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:10Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number MCP3423-E/UN 49P5393 54M4868
Product Name Analog to Digital Converters (ADC) Analogue To Digital Converter, Delta Sigma, 18 Bit, 3.75 Sps, Single, 2.7 V, 5.5 V, Msop Rohs Compliant Microchip Analog To Digital Converter Adc, 18 Bit, 3.75Sps, Msop-10; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Signal Conditioners and Isolators - DSCA30-01 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details