Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3422A7T-E/SN

Description
18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-SOIC
Request a Quote Datasheet
Description
18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3422A7T-E/SN-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3422A7T-E/SN-ND
Analog to Digital Converters (ADC) MCP3422A7T-E/SN-ND
18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-SOIC

18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3422A7T-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3422A7T-E/SN
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3422A7T-E/SN
IC ADC 18BIT SIGMA-DELTA 8SOIC

IC ADC 18BIT SIGMA-DELTA 8SOIC

Supplier's Site
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3422A7T-E/SN
Data Acquisition - Analog to Digital Converters (ADC) MCP3422A7T-E/SN
IC ADC 18BIT SIGMA-DELTA 8SOIC

IC ADC 18BIT SIGMA-DELTA 8SOIC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3422A7T-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3422A7T-E/SN
Analog to Digital Converters (ADC) MCP3422A7T-E/SN
18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-SOIC

18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP3422A7T-E/SN-ND MCP3422A7T-E/SN MCP3422A7T-E/SN MCP3422A7T-E/SN
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type I2C; I2C I2C; I²C
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 18 bits 18 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923050 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 20
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD13465AF - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCN - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers