Microchip Technology, Inc. Adc, 18Bit, -40 To 125Deg C; Resolution (Bits) Microchip MCP3422A1-E/SN

Description
ADC, 18BIT, -40 TO 125DEG C; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes
Datasheet
Description
ADC, 18BIT, -40 TO 125DEG C; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 18Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 02AH4470 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 18Bit, -40 To 125Deg C; Resolution (Bits) Microchip
02AH4470
Adc, 18Bit, -40 To 125Deg C; Resolution (Bits) Microchip 02AH4470
ADC, 18BIT, -40 TO 125DEG C; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

ADC, 18BIT, -40 TO 125DEG C; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 02AH4470
Product Name Adc, 18Bit, -40 To 125Deg C; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
37 Isolated Standard Signal Conditioner Loop-powered | High Isolation | HART Signal Transmission - 37A7 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details