Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3421A1T-E/CH

Description
IC ADC 18BIT SIGMA-DELTA SOT23-6
Datasheet
Description
IC ADC 18BIT SIGMA-DELTA SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3421A1T-E/CH - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3421A1T-E/CH
Analog to Digital Converters (ADC) MCP3421A1T-E/CH
IC ADC 18BIT SIGMA-DELTA SOT23-6

IC ADC 18BIT SIGMA-DELTA SOT23-6

Supplier's Site Datasheet
Analog To Digital Converter Adc, 18 Bit, 3.75Sps, I2C, Sot-23-6; Resolution (Bits) Microchip - 77M2562 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 18 Bit, 3.75Sps, I2C, Sot-23-6; Resolution (Bits) Microchip
77M2562
Analog To Digital Converter Adc, 18 Bit, 3.75Sps, I2C, Sot-23-6; Resolution (Bits) Microchip 77M2562
ANALOG TO DIGITAL CONVERTER ADC, 18 BIT, 3.75SPS, I2C, SOT-23-6; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 18 BIT, 3.75SPS, I2C, SOT-23-6; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Analog To Digital Converter Adc, 18 Bit, 3.75Sps, I2C, Sot-23-6; Resolution (Bits) Microchip - 38X6179 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 18 Bit, 3.75Sps, I2C, Sot-23-6; Resolution (Bits) Microchip
38X6179
Analog To Digital Converter Adc, 18 Bit, 3.75Sps, I2C, Sot-23-6; Resolution (Bits) Microchip 38X6179
ANALOG TO DIGITAL CONVERTER ADC, 18 BIT, 3.75SPS, I2C, SOT-23-6; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 18 BIT, 3.75SPS, I2C, SOT-23-6; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP3421A1T-E/CH 77M2562
Product Name Analog to Digital Converters (ADC) Analog To Digital Converter Adc, 18 Bit, 3.75Sps, I2C, Sot-23-6; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details