18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
IC ADC 18BIT SIGMA-DELTA SOT23-6 Product overview: MCP3421A1T-E/CH from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18BIT, SOT23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 18BIT, SOT23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3421A1T-E/CH can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1221051-MCP3421A1T-E
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: PGA
Package: SOT-23-6
Configuration: PGA-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: I2C
Reference Type: Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 18
Number of Converters: 1
Family Name: MCP3421
Categories: Integrated Circuits (ICs)
Sampling Rate: 3.75
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): LTC2421IMS#TRM; LTC2433-1IMS#TR; LTC2421IMS#TR;
Introduction Date: December 06, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
IC ADC 18BIT SIGMA-DELTA SOT23-6
18-bit delta-sigma ADC, single channel,4sps
IC ADC 18BIT SIGMA-DELTA SOT23-6
| DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP3421A1T-E/CHTR-ND | MCP3421A1T-E/CHDKR-ND | MCP3421A1T-E/CHCT-ND | 700-MCP3421A1T-E/CH | 1221051-MCP3421A1T-E/CH | MCP3421A1T-E/CH | MCP3421A1T-E/CH | 70047176 | MCP3421A1T-E/CH |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 18BIT SOT23 Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3421A1T-E/CH | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 18-bit delta-sigma ADC, single channel,4sps | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I2C | I2C; I²C | |||
| Package Type | SOT-23-6 | SOT-23-6 | SOT-23-6 | Tape & Reel (TR) | SOT-23-6 | SOT-23-6 | |||
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||
| Resolution | 18 bits | 18 bits | 18 bits | 18 bits | 18 bits | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |