14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
IC ADC 14BIT SAR 10MSOP Product overview: MCP33151-05-E/MS from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 14BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP33151-05-E/MS
Manufacturer: Microchip Technology
Win Source Part Number: 1321264-MCP33151-05-
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Configuration: ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 14
Sampling Rate (Per Second): 500k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 1.7V ~ 1.9V
Voltage - Supply, Digital: 1.7V ~ 5.5V
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
HTSUS: 8542.39.0001
Base Product Number: MCP33151
Moisture Sensitivity Level (MSL): 2 (1 Year)
IC ADC 14BIT SAR 10MSOP
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP33151-05-E/MS-ND | 700-MCP33151-05-E/MS | 1321264-MCP33151-05-E/MS | MCP33151-05-E/MS | MCP33151-05-E/MS |
| Product Name | Analog to Digital Converters (ADC) | 14BIT Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI | SPI; SPI | SPI; SPI | |
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tube | SOP; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | |
| Resolution | 14 bits | 14 bits | 14 bits | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |