Win Source Part Number: 981637-MCP33131-10-E
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Series: Automotive, AEC-Q100
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Configuration: ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 1.7V ~ 1.9V
Voltage - Supply, Digital: 1.7V ~ 5.5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP33131
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Microchip Technology, MCP33131-10-E/MS
Microchip Technology, MCP33131-10-E/MS
Microchip Technology, MCP33131-10-E/MS
IC ADC 16BIT SAR 10MSOP Product overview: MCP33131-10-E/MS from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP33131-10-E/MS
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
IC ADC 16BIT SAR 10MSOP
IC ADC 16BIT SAR 10MSOP
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 981637-MCP33131-10-E/MS | MCP33131-10-E/MS-ND | 1876255 | 1876255P | 700-MCP33131-10-E/MS | MCP33131-10-E/MS | MCP33131-10-E/MS | MCP33131-10-E/MS |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analogue to Digital Converters | Analogue to Digital Converters | 16-bit 16BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Sample Rate | 1000 kSamples/Sec | 1000 kSamples/Sec | 1000 kSamples/Sec | 1000 kSamples/Sec | ||||
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Msop | MSOP | Tube | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube |