Microchip Technology, Inc. Adc, 16Bit, -40 To 125Deg C; Resolution (Bits) Microchip MCP33131-10-E/MS

Description
ADC, 16BIT, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; ADC / DAC Case Style:MSOP RoHS Compliant: Yes
Datasheet
Description
ADC, 16BIT, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; ADC / DAC Case Style:MSOP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 16Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 78AC8163 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, -40 To 125Deg C; Resolution (Bits) Microchip
78AC8163
Adc, 16Bit, -40 To 125Deg C; Resolution (Bits) Microchip 78AC8163
ADC, 16BIT, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; ADC / DAC Case Style:MSOP RoHS Compliant: Yes

ADC, 16BIT, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; ADC / DAC Case Style:MSOP RoHS Compliant: Yes

Supplier's Site Datasheet
Adc, 16Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 94AC7652 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, -40 To 125Deg C; Resolution (Bits) Microchip
94AC7652
Adc, 16Bit, -40 To 125Deg C; Resolution (Bits) Microchip 94AC7652
ADC, 16BIT, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; ADC / DAC Case Style:MSOP; RoHS Compliant: Yes

ADC, 16BIT, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; ADC / DAC Case Style:MSOP; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 78AC8163
Product Name Adc, 16Bit, -40 To 125Deg C; Resolution (Bits) Microchip
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details