Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP33121D-10-I/MS

Description
IC ADC 14BIT SAR 10MSOP
Datasheet
Description
IC ADC 14BIT SAR 10MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP33121D-10-I/MS - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP33121D-10-I/MS
Analog to Digital Converters (ADC) MCP33121D-10-I/MS
IC ADC 14BIT SAR 10MSOP

IC ADC 14BIT SAR 10MSOP

Supplier's Site Datasheet
Adc, Sar, 14Bit, 1Msps, Msop-10; Resolution (Bits) Microchip - 57AC2495 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sar, 14Bit, 1Msps, Msop-10; Resolution (Bits) Microchip
57AC2495
Adc, Sar, 14Bit, 1Msps, Msop-10; Resolution (Bits) Microchip 57AC2495
ADC, SAR, 14BIT, 1MSPS, MSOP-10; Resolution (Bits):14bit; Sampling Rate:1MSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

ADC, SAR, 14BIT, 1MSPS, MSOP-10; Resolution (Bits):14bit; Sampling Rate:1MSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

Supplier's Site
Adc, Sar, 14Bit, 1Msps, Msop-10; Resolution (Bits) Microchip - 43AC6483 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sar, 14Bit, 1Msps, Msop-10; Resolution (Bits) Microchip
43AC6483
Adc, Sar, 14Bit, 1Msps, Msop-10; Resolution (Bits) Microchip 43AC6483
ADC, SAR, 14BIT, 1MSPS, MSOP-10; Resolution (Bits):14bit; Sampling Rate:1MSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V RoHS Compliant: Yes

ADC, SAR, 14BIT, 1MSPS, MSOP-10; Resolution (Bits):14bit; Sampling Rate:1MSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP33121D-10-I/MS 57AC2495
Product Name Analog to Digital Converters (ADC) Adc, Sar, 14Bit, 1Msps, Msop-10; Resolution (Bits) Microchip
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details