Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP33121-10-E/MS

Description
IC ADC 14BIT SAR 10MSOP
Datasheet
Description
IC ADC 14BIT SAR 10MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP33121-10-E/MS - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP33121-10-E/MS
Analog to Digital Converters (ADC) MCP33121-10-E/MS
IC ADC 14BIT SAR 10MSOP

IC ADC 14BIT SAR 10MSOP

Supplier's Site Datasheet
Adc, 14Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 78AC8147 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 14Bit, -40 To 125Deg C; Resolution (Bits) Microchip
78AC8147
Adc, 14Bit, -40 To 125Deg C; Resolution (Bits) Microchip 78AC8147
ADC, 14BIT, -40 TO 125DEG C; Resolution (Bits):14bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; ADC / DAC Case Style:MSOP RoHS Compliant: Yes

ADC, 14BIT, -40 TO 125DEG C; Resolution (Bits):14bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; ADC / DAC Case Style:MSOP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP33121-10-E/MS 78AC8147
Product Name Analog to Digital Converters (ADC) Adc, 14Bit, -40 To 125Deg C; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details