Microchip Technology, Inc. Adc, Sar, 12Bit, 1Msps, Msop-10; Resolution (Bits) Microchip MCP33111D-10-I/MS

Description
ADC, SAR, 12BIT, 1MSPS, MSOP-10; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V RoHS Compliant: NA
Datasheet
Description
ADC, SAR, 12BIT, 1MSPS, MSOP-10; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, Sar, 12Bit, 1Msps, Msop-10; Resolution (Bits) Microchip - 43AC6479 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sar, 12Bit, 1Msps, Msop-10; Resolution (Bits) Microchip
43AC6479
Adc, Sar, 12Bit, 1Msps, Msop-10; Resolution (Bits) Microchip 43AC6479
ADC, SAR, 12BIT, 1MSPS, MSOP-10; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V RoHS Compliant: NA

ADC, SAR, 12BIT, 1MSPS, MSOP-10; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V RoHS Compliant: NA

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP33111D-10-I/MS - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP33111D-10-I/MS
Analog to Digital Converters (ADC) MCP33111D-10-I/MS
IC ADC 12BIT SAR 10MSOP

IC ADC 12BIT SAR 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 43AC6479 MCP33111D-10-I/MS
Product Name Adc, Sar, 12Bit, 1Msps, Msop-10; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details