Microchip Technology, Inc. Adc, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip MCP33111-10-E/MS

Description
ADC, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; ADC / DAC Case Style:MSOP RoHS Compliant: Yes
Datasheet
Description
ADC, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; ADC / DAC Case Style:MSOP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 78AC8131 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip
78AC8131
Adc, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip 78AC8131
ADC, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; ADC / DAC Case Style:MSOP RoHS Compliant: Yes

ADC, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; ADC / DAC Case Style:MSOP RoHS Compliant: Yes

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP33111-10-E/MS - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP33111-10-E/MS
Analog to Digital Converters (ADC) MCP33111-10-E/MS
IC ADC 12BIT SAR 10MSOP

IC ADC 12BIT SAR 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 78AC8131 MCP33111-10-E/MS
Product Name Adc, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details