Microchip Technology, Inc. Analog To Digital Converter Adc, 13Bit, 100Ksps, Dip-16; Resolution (Bits) Microchip MCP3304-CI/P

Description
ANALOG TO DIGITAL CONVERTER ADC, 13BIT, 100KSPS, DIP-16; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V RoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 13BIT, 100KSPS, DIP-16; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 13Bit, 100Ksps, Dip-16; Resolution (Bits) Microchip - 96K3724 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 13Bit, 100Ksps, Dip-16; Resolution (Bits) Microchip
96K3724
Analog To Digital Converter Adc, 13Bit, 100Ksps, Dip-16; Resolution (Bits) Microchip 96K3724
ANALOG TO DIGITAL CONVERTER ADC, 13BIT, 100KSPS, DIP-16; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 13BIT, 100KSPS, DIP-16; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 96K3724
Product Name Analog To Digital Converter Adc, 13Bit, 100Ksps, Dip-16; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details