Microchip Technology, Inc. Analog To Digital Converter Adc, 13Bit, 100Ksps, Serial, Spi, Dip-16; Resolution (Bits) Microchip MCP3304-BI/P

Description
ANALOG TO DIGITAL CONVERTER ADC, 13BIT, 100kSPS, SERIAL, SPI, DIP-16; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; MSL:- RoHS Compliant: Yes
Description
ANALOG TO DIGITAL CONVERTER ADC, 13BIT, 100kSPS, SERIAL, SPI, DIP-16; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 13Bit, 100Ksps, Serial, Spi, Dip-16; Resolution (Bits) Microchip - 40C2522 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 13Bit, 100Ksps, Serial, Spi, Dip-16; Resolution (Bits) Microchip
40C2522
Analog To Digital Converter Adc, 13Bit, 100Ksps, Serial, Spi, Dip-16; Resolution (Bits) Microchip 40C2522
ANALOG TO DIGITAL CONVERTER ADC, 13BIT, 100kSPS, SERIAL, SPI, DIP-16; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; MSL:- RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 13BIT, 100kSPS, SERIAL, SPI, DIP-16; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 40C2522
Product Name Analog To Digital Converter Adc, 13Bit, 100Ksps, Serial, Spi, Dip-16; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details