Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3304-BI/P

Description
13 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-PDIP
Request a Quote Datasheet
Description
13 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3304-BI/P-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3304-BI/P-ND
Analog to Digital Converters (ADC) MCP3304-BI/P-ND
13 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-PDIP

13 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3304-BI/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3304-BI/P
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3304-BI/P
IC ADC 13BIT SAR 16DIP

IC ADC 13BIT SAR 16DIP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - MCP3304-BI/P - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3304-BI/P
Data Acquisition - Analog to Digital Converters (ADC) MCP3304-BI/P
IC ADC 13BIT SAR 16DIP

IC ADC 13BIT SAR 16DIP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3304-BI/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3304-BI/P
Analog to Digital Converters (ADC) MCP3304-BI/P
13 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-PDIP

13 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP3304-BI/P-ND MCP3304-BI/P MCP3304-BI/P MCP3304-BI/P
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type DIP; PDIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm) DIP; 16-DIP (0.300\", 7.62mm)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 13 bits 13 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1899344 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Pins 40
View Details
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details