Microchip Technology, Inc. Ic, Adc, 13Bit, 100Ksps, Msop-8; Resolution (Bits) Microchip MCP3301-CI/MS

Description
IC, ADC, 13BIT, 100KSPS, MSOP-8; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; DNL±:1LSB RoHS Compliant: Yes
Datasheet
Description
IC, ADC, 13BIT, 100KSPS, MSOP-8; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; DNL±:1LSB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc, 13Bit, 100Ksps, Msop-8; Resolution (Bits) Microchip - 40C2505 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc, 13Bit, 100Ksps, Msop-8; Resolution (Bits) Microchip
40C2505
Ic, Adc, 13Bit, 100Ksps, Msop-8; Resolution (Bits) Microchip 40C2505
IC, ADC, 13BIT, 100KSPS, MSOP-8; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; DNL±:1LSB RoHS Compliant: Yes

IC, ADC, 13BIT, 100KSPS, MSOP-8; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; DNL±:1LSB RoHS Compliant: Yes

Supplier's Site
Adc, 13Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Microchip - 02AH4465 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 13Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Microchip
02AH4465
Adc, 13Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Microchip 02AH4465
ADC, 13BIT, 100KSPS, -40 TO 85DEG C; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADCRoHS Compliant: Yes

ADC, 13BIT, 100KSPS, -40 TO 85DEG C; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 40C2505
Product Name Ic, Adc, 13Bit, 100Ksps, Msop-8; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Signal convertor - CASM-S-D3-R7 - Festo Corporation
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details