Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3221A6T-E/OT

Description
IC ADC 12BIT SAR SOT23-5
Datasheet
Description
IC ADC 12BIT SAR SOT23-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3221A6T-E/OT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3221A6T-E/OT
Analog to Digital Converters (ADC) MCP3221A6T-E/OT
IC ADC 12BIT SAR SOT23-5

IC ADC 12BIT SAR SOT23-5

Supplier's Site Datasheet
Adc, 12Bit, 22.3Ksps, -40 To 125Deg C; Resolution (Bits) Microchip - 72AC6156 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 22.3Ksps, -40 To 125Deg C; Resolution (Bits) Microchip
72AC6156
Adc, 12Bit, 22.3Ksps, -40 To 125Deg C; Resolution (Bits) Microchip 72AC6156
ADC, 12BIT, 22.3KSPS, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes

ADC, 12BIT, 22.3KSPS, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes

Supplier's Site Datasheet
Adc, 12Bit, 22.3Ksps, -40 To 125Deg C; Resolution (Bits) Microchip - 41AH8472 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 22.3Ksps, -40 To 125Deg C; Resolution (Bits) Microchip
41AH8472
Adc, 12Bit, 22.3Ksps, -40 To 125Deg C; Resolution (Bits) Microchip 41AH8472
ADC, 12BIT, 22.3KSPS, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

ADC, 12BIT, 22.3KSPS, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP3221A6T-E/OT 72AC6156
Product Name Analog to Digital Converters (ADC) Adc, 12Bit, 22.3Ksps, -40 To 125Deg C; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA , Passive 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details