Microchip Technology, Inc. Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Soic; Resolution (Bits) Microchip MCP3208T-CI/SL

Description
ADC, AEC-Q100, SAR, 12BIT, 100KSPS, SOIC; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes
Datasheet
Description
ADC, AEC-Q100, SAR, 12BIT, 100KSPS, SOIC; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Soic; Resolution (Bits) Microchip - 41AH8470 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Soic; Resolution (Bits) Microchip
41AH8470
Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Soic; Resolution (Bits) Microchip 41AH8470
ADC, AEC-Q100, SAR, 12BIT, 100KSPS, SOIC; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes

ADC, AEC-Q100, SAR, 12BIT, 100KSPS, SOIC; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site
Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Soic; Resolution (Bits) Microchip - 57AC2493 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Soic; Resolution (Bits) Microchip
57AC2493
Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Soic; Resolution (Bits) Microchip 57AC2493
ADC, AEC-Q100, SAR, 12BIT, 100KSPS, SOIC; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

ADC, AEC-Q100, SAR, 12BIT, 100KSPS, SOIC; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - MCP3208T-CI/SL - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3208T-CI/SL
Analog to Digital Converters (ADC) MCP3208T-CI/SL
IC ADC 12BIT SAR 16SOIC

IC ADC 12BIT SAR 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 41AH8470 MCP3208T-CI/SL
Product Name Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Soic; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details