Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3204T-CI/SL

Description
IC ADC 12BIT SAR 14SOIC
Datasheet
Description
IC ADC 12BIT SAR 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3204T-CI/SL - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3204T-CI/SL
Analog to Digital Converters (ADC) MCP3204T-CI/SL
IC ADC 12BIT SAR 14SOIC

IC ADC 12BIT SAR 14SOIC

Supplier's Site Datasheet
Adc, 12Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Microchip - 72AC6155 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Microchip
72AC6155
Adc, 12Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Microchip 72AC6155
ADC, 12BIT, 100KSPS, -40 TO 85DEG C; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

ADC, 12BIT, 100KSPS, -40 TO 85DEG C; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP3204T-CI/SL 72AC6155
Product Name Analog to Digital Converters (ADC) Adc, 12Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Microchip
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Signal Conditioners and Isolators - DSCA38-17C - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details